IEC 60730-2-15
Automatic electrical controls – Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
| Organization: | IEC |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
Scope
Replacement:
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA (20 bar) and equipment for general household and similar use including controls for heating, air-conditioning and similar applications.
NOTE Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications.
This document also applies to automatic electrical air flow, water flow and water level sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications.
Document History