IEC 60730-2-15
Automatic electrical controls for household and similar use Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Automatic controls for household use): | 97.120 |
Document History
August 1, 2017
Automatic electrical controls – Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
Scope
Replacement:
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure...
January 1, 2008
Automatic electrical controls for household and similar use – Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This clause of Part 1 is replaced as follows:
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers...
IEC 60730-2-15
September 1, 1997
Automatic electrical controls for household and similar use Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
A description is not available for this item.
December 1, 1994
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Appln. (CENELEC EN 60730-2-15: 1995)
A description is not available for this item.
December 1, 1994
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.