IEC 60730-2-15

Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Appln. (CENELEC EN 60730-2-15: 1995)

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 1994
Status: inactive
Page Count: 41

Document History

August 1, 2017
Automatic electrical controls – Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
Scope Replacement: This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure...
January 1, 2008
Automatic electrical controls for household and similar use – Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This clause of Part 1 is replaced as follows: This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers...
September 1, 1997
Automatic electrical controls for household and similar use Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
A description is not available for this item.
IEC 60730-2-15
December 1, 1994
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Appln. (CENELEC EN 60730-2-15: 1995)
A description is not available for this item.
December 1, 1994
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.
Advertisement