ASTM International - ASTM D3368-14
Standard Specification for FEP-Fluorocarbon Sheet and Film
| Organization: | ASTM International |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film less than 3.175 mm (0.125 in.) thick. Recycled materials are allowed in accordance with 6.2.
1.2 The values stated in SI units as detailed in IEEE/ASTM SI 10 are to be regarded as standard and the practices of IEEE/ASTM SI 10 incorporated herein.
1.3 The following safety hazards caveat pertains only to the test methods portion, Section 14, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no known ISO equivalent to this standard.
abstract:
This specification covers unfilled, unpigmented FEP-fluorocarbon resin sheet and film. The sheet and film shall be made from FEP-fluorocarbon resin without filler or plasticizer. This... View More
Document History