JSA - JIS Z 3352
Fluxes for submerged arc welding and electroslag welding
| Organization: | JSA |
| Publication Date: | 21 March 2017 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies the fluxes for submerged arc welding and electro slag welding (hereafter referred to as fluxes). It is not applicable to fluxes used for the purpose of backing.
The submerged arc welding fluxes for 9 % nickel steel are specified in JIS Z 3333. The electro slag welding fluxes for mild steel and high strength steel of 490 MPa to 590 MPa in tensile strength are specified in JIS Z 3353.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 14174 : 2012 Welding consumables - Fluxes for submerged arc welding and electroslag welding - Classification (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History