JSA - JIS Z 3352

Fluxes for submerged arc welding

inactive
Buy Now
Organization: JSA
Publication Date: 23 March 2010
Status: inactive
Page Count: 23
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies the flux applicable to joint welding and overlay welding of mild steel, high-tensile steel, molybdenum steel, chromium-molybdenum steel, steel for low temperature service, atmospheric corrosion resistance steel, stainless steel, heat resisting steel, nickel and nickel alloy using wire electrodes and strip electrodes. Those used for the purpose of backing are excluded.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows :

ISO 14174 : 2004 Welding consumables - Fluxes for submerged arc welding - Classification (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

March 21, 2017
Fluxes for submerged arc welding and electroslag welding
This Standard specifies the fluxes for submerged arc welding and electro slag welding (hereafter referred to as fluxes). It is not applicable to fluxes used for the purpose of backing. The submerged...
JIS Z 3352
March 23, 2010
Fluxes for submerged arc welding
This Standard specifies the flux applicable to joint welding and overlay welding of mild steel, high-tensile steel, molybdenum steel, chromium-molybdenum steel, steel for low temperature service,...
March 20, 2007
Submerged Arc Welding Fluxes for Carbon Steel and Low Alloy Steel (Amendment 1)
A description is not available for this item.
January 1, 1988
Submerged Arc Welding Fluxes for Carbon Steel and Low Alloy Steel
A description is not available for this item.

References

Advertisement