DSF/FPREN ISO 14114

Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – General requirements (ISO/FDIS 14114:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 20
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This International Standard specifies requirements for rubber hoses for normal duty of 2 MPa (20 bar) and light duty [limited to hoses for maximum working pressure of 1 MPa (10 bar) and with bore up to and including 6,3 mm]. This International Standard applies to hoses operated at temperatures −20 °C to +60 °C and used in: - gas welding and cutting; - arc welding under the protection of an inert or active gas; - processes allied to welding and cutting, in particular, heating, brazing, and metallization. This standard does not specify requirements for hose assemblies; these are detailed in ISO 8207. This International Standard applies neither to thermoplastics hoses nor to hoses used for high pressure [>0,15 MPa (>1,5 bar)] acetylene.

Document History

February 6, 2018
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – General requirements (ISO 14114:2017)
ISO 14114:2017 applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
May 19, 2014
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – General requirements
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
September 13, 1999
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
This standard is applicable to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the connection of the flame arrestor. It specifies...
DSF/FPREN ISO 14114
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – General requirements (ISO/FDIS 14114:2017)
This International Standard specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This International Standard specifies requirements for rubber...
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO/DIS 14114:2012)
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO/FDIS 14114:2013)
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
Advertisement