DSF/FprEN ISO 14114

Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO/FDIS 14114:2013)

pending
Organization: DS
Status: pending
Page Count: 24
ICS Code (Welding equipment): 25.160.30
scope:

This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies requirements for design, materials and testing of cylinder manifold systems for the supply of acetylene for use in welding, cutting and allied processes. This standard applies to acetylene cylinder manifold systems in which acetylene single cylinders or acetylene bundles are coupled for collective gas withdrawal. The national regulations regarding limitation of the amount of single cylinders / bundles shall be considered.

Document History

February 6, 2018
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – General requirements (ISO 14114:2017)
ISO 14114:2017 applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
May 19, 2014
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – General requirements
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
September 13, 1999
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements
This standard is applicable to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the connection of the flame arrestor. It specifies...
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – General requirements (ISO/FDIS 14114:2017)
This International Standard specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes. This International Standard specifies requirements for rubber...
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO/DIS 14114:2012)
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
DSF/FprEN ISO 14114
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - General requirements (ISO/FDIS 14114:2013)
This standard applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies...
Advertisement