DS/EN ISO 14114
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – General requirements (ISO 14114:2017)
| Organization: | DS |
| Publication Date: | 6 February 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
ISO 14114:2017 applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies requirements for design, materials and testing of cylinder manifold systems for the supply of acetylene for use in welding, cutting and allied processes. ISO 14114:2017 applies to acetylene cylinder manifold systems in which acetylene single cylinders or acetylene bundles are coupled for collective gas withdrawal. NOTE - National regulations exist regarding limitation of the amount of single cylinders/bundles of acetylene on a single location (e.g. in warehouse or connected to a manifold system). ISO 14114:2017 also covers a test procedure for decomposition blockers.
Document History