BSI - BS EN 4674-003

Aerospace series — Electrical cables, installation — Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve — Inside pressurized area — EMI protection 5 kA — Temperature range — 65 °C to 200 °C — Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 August 2017
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4674-003
August 31, 2017
Aerospace series — Electrical cables, installation — Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve — Inside pressurized area — EMI protection 5 kA — Temperature range — 65 °C to 200 °C — Product standard
A description is not available for this item.
February 28, 2015
Aerospace series — Electrical cables, installation — Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve — Inside pressurized area — EMI protection 5 kA — Temperature range — 65 °C to 200 °C — Product standard
A description is not available for this item.

References

Advertisement