BSI - BS EN 4674-003
Aerospace series — Electrical cables, installation — Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve — Inside pressurized area — EMI protection 5 kA — Temperature range — 65 °C to 200 °C — Product standard
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
August 31, 2017
Aerospace series — Electrical cables, installation — Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve — Inside pressurized area — EMI protection 5 kA — Temperature range — 65 °C to 200 °C — Product standard
A description is not available for this item.
BS EN 4674-003
February 28, 2015
Aerospace series — Electrical cables, installation — Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve — Inside pressurized area — EMI protection 5 kA — Temperature range — 65 °C to 200 °C — Product standard
A description is not available for this item.