DS/EN ISO 16484-5
Building automation and control systems (BACS) – Part 5: Data communication protocol (ISO 16484-5:2017)
| Organization: | DS |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 1,346 |
| ICS Code (Installations in buildings in general): | 91.140.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Buildings in general): | 91.040.01 |
scope:
The purpose of ISO 16484-5:2017 is to define data communication services and protocols for computer equipment used for monitoring and control of HVAC&R and other building systems and to define, in addition, an abstract, object-oriented representation of information communicated between such equipment, thereby facilitating the application and use of digital control technology in buildings.
Document History