DSF/EN ISO 16484-5/prA1
Building automation and control systems - Part 5: Data communication protocol - Amendment 1 (ISO 16484-5:2008/FDAM 1:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 96 |
| ICS Code (Installations in buildings in general): | 91.140.01 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Buildings in general): | 91.040.01 |
scope:
This part of ISO 16484 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R) and other building systems. It defines, in addition, an abstract, object-oriented representation of information communicated between such equipment, thereby facilitating the application and use of digital control technology in buildings. The scope and field of application are furthermore detailed in Clause 2 of the enclosed ANSI/ASHRAE publication.
Document History