DSF/FprEN ISO 16484-5

Building automation and control systems (BACS) - Part 5: Data communication protocol (ISO/FDIS 16484-5:2013)

inactive
Organization: DS
Status: inactive
Page Count: 1,084
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Buildings in general): 91.040.01
scope:

This part of ISO 16484 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R) and other building systems. It defines, in addition, an abstract, object-oriented representation of information communicated between such equipment, thereby facilitating the application and use of digital control technology in buildings. This part of ISO 16484 provides a comprehensive set of messages for conveying encoded binary, analog, and alpanumeric data between devices including, bhut not limited to, a) hardware binary input and output values, alues, b)hardware analog input and output vd analog values, c) software binary an d)text string values, e)schedule information, event information, f) alarm andg) files, and h) control logic. It models each building automation and control computer as a collection of data structures called "objects," the properties of which represent various aspects of the hardware, software, and operation of the device. These objects provide a means of identifying and accessing information without requiring knowledge of the details of the device's internal design or configuration.

Document History

May 11, 2020
Building automation and control systems (BACS) – Part 5: Data communication protocol – Amendment 1 (ISO 16484-5:2017/Amd 1:2020)
The purpose of ISO 16484-5:2017 is to define data communication services and protocols for computer equipment used for monitoring and control of HVAC&R and other building systems and to define,...
August 1, 2017
Building automation and control systems (BACS) – Part 5: Data communication protocol (ISO 16484-5:2017)
The purpose of ISO 16484-5:2017 is to define data communication services and protocols for computer equipment used for monitoring and control of HVAC&R and other building systems and to define,...
June 25, 2014
Building automation and control systems (BACS) – Part 5: Data communication protocol
This part of ISO 16484 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air‐conditioning and refrigeration (HVAC&R)...
September 26, 2012
Building automation and control systems - Part 5: Data communication protocol
ISO 16484-5:2012 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R) and...
January 14, 2011
Building automation and control systems - Part 5: Data communication protocol
ISO 16484-5:2010 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R) and...
June 19, 2009
Building automation and control systems - Part 5: Data communication protocol
This part of ISO 16484 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R)...
Building automation and control systems - Part 5: Data communication protocol
This part of ISO 16484 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R)...
August 1, 2007
Building automation and control systems - Part 5: Data communication protocol
A description is not available for this item.
February 27, 2004
Building automation and control systems - Part 5: Data communication protocolcity
This part of the standard defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R)...
Building automation and control systems (BACS) – Part 5: Data communication protocol (ISO/FDIS 16484-5:2022)
The purpose of ISO 16484-5:2017 is to define data communication services and protocols for computer equipment used for monitoring and control of HVAC;amp;R and other building systems and to define,...
Building automation and control systems (BACS) – Part 5: Data communication protocol (ISO 16484-5:2017)
The purpose of ISO 16484-5:2017 is to define data communication services and protocols for computer equipment used for monitoring and control of HVAC&R and other building systems and to define,...
Building automation and control systems - Part 5: Data communication protocol - Amendment 1 (ISO 16484-5:2008/FDAM 1:2008)
This part of ISO 16484 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R)...
DSF/FprEN ISO 16484-5
Building automation and control systems (BACS) - Part 5: Data communication protocol (ISO/FDIS 16484-5:2013)
This part of ISO 16484 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R)...
Building automation and control systems - Part 5: Data communication protocol (ISO/FDIS 16484-5:2010)
A description is not available for this item.
Building automation and control systems - Part 5: Data communication protocol (ISO/FDIS 16484-5:2012)
This part of ISO 16484 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R)...
Advertisement