DIN EN ISO 15216-1

Microbiology of the food chain - Horizontal method for determination of hepatitis A virus and norovirus using real-time RT-PCR - Part 1: Method for quantification (ISO 15216-1:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2017
Status: active
Page Count: 58
ICS Code (Food microbiology): 07.100.30
scope:

This document specifies a method for the quantification of levels of HAV and norovirus genogroup I (GI) and II (GII) RNA, from test samples of foodstuffs (soft fruit, leaf, stem and bulb vegetables, bottled water, BMS) or food surfaces. Following liberation of viruses from the test sample, viral RNA is then extracted by lysis with guanidine thiocyanate and adsorption on silica. Target sequences within the viral RNA are amplified and detected by real-time RT-PCR.

This method is not validated for detection of the target viruses in other foodstuffs (including multicomponent foodstuffs), or any other matrices, nor for the detection of other viruses in foodstuffs, food surfaces or other matrices.

Document History

October 1, 2021
Microbiology of the food chain - Horizontal method for determination of hepatitis A virus and norovirus using real-time RT-PCR - Part 1: Method for quantification (ISO 15216-1:2017 + Amd 1:2021) (includes Amendment A1:2021)
A description is not available for this item.
September 1, 2020
Microbiology of the food chain - Horizontal method for determination of hepatitis A virus and norovirus using real-time RT-PCR - Part 1: Method for quantification - AMENDMENT 1 (ISO 15216-1:2017/DAM 1:2020); German and English version EN ISO 15216-1:2017/prA1:2020
A description is not available for this item.
DIN EN ISO 15216-1
July 1, 2017
Microbiology of the food chain - Horizontal method for determination of hepatitis A virus and norovirus using real-time RT-PCR - Part 1: Method for quantification (ISO 15216-1:2017)
This document specifies a method for the quantification of levels of HAV and norovirus genogroup I (GI) and II (GII) RNA, from test samples of foodstuffs (soft fruit, leaf, stem and bulb vegetables,...
September 1, 2015
Microbiology of the food chain - Horizontal method for determination of hepatitis A virus and norovirus in food using real-time RT-PCR - Part 1: Method for quantification (ISO/DIS 15216-1:2015); German and English version prEN ISO 15216-1:2015
A description is not available for this item.

References

Advertisement