ITU-T K.127

Immunity requirements for telecommunication equipment in close proximity use of wireless devices

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 July 2017
Status: active
Page Count: 18
scope:

This Recommendation specifies the immunity requirements for telecommunication equipment when radio-frequency transmitters are used in close proximity. It covers immunity requirements in the frequency range of 2.4 GHz, 5.2 GHz and 5.6 GHz band considering the usage of wireless LAN devices. This Recommendation is part of product family Recommendations applicable to equipment intended to be installed in telecommunication facilities, including switching equipment, transmission equipment, radio equipment, power supply equipment, supervisory equipment and control equipment. The Recommendation gives the minimum test levels to avoid malfunctions in a given environment. The requirements given in specific product Recommendations supersede those given in this Recommendation.

Document History

ITU-T K.127
July 1, 2017
Immunity requirements for telecommunication equipment in close proximity use of wireless devices
This Recommendation specifies the immunity requirements for telecommunication equipment when radio-frequency transmitters are used in close proximity. It covers immunity requirements in the frequency...

References

Advertisement