DS/EN 55012
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
| Organization: | DS |
| Publication Date: | 13 December 2007 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Internal combustion engines for road vehicles in general): | 43.060.01 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Marine engines and propulsion systems): | 47.020.20 |
scope:
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential enviroment. Compliance with this standard may not provide adequate protection for new types of radio transmissions or receivers used in the residential enviroment nearer than 10 m to the vehicle, boat or device.
NOTE Experience has shown that compliance with this standard may provide satisfactory protection for receivers of other types of transmissions when used in the residential enviroment, including radio transmissions in frequency ranges other than that specified.
Document History