DS/EN 55012/A1
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
inactive
| Organization: | DS |
| Publication Date: | 21 April 2005 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Internal combustion engines for road vehicles in general): | 43.060.01 |
| ICS Code (Marine engines and propulsion systems): | 47.020.20 |
scope:
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 to 1000 MHz when used in the residential environment. Compliance with this standard may not provide adequate protection for new types of radio transmissions or receivers used in the residential environment nearer than 10 m to the vehicle or device.
Document History
September 10, 2009
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
Item c) to read: "c) devices equipped with internal combustion engines or traction batteries (see 3.3)." 3rd paragraph to read: "This standard does not apply to aircraft, household appliances,...
December 13, 2007
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential enviroment. Compliance...
June 18, 2006
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of offboard receivers
A description is not available for this item.
DS/EN 55012/A1
April 21, 2005
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 to 1000 MHz when used in the residential environment. Compliance with...
July 5, 2002
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 to 1000 MHz when used in the residential environment. Compliance with...
Vehicles, boats and devices with internal combustion engines or traction batteries – Radio disturbance characteristics – Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for off-board receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
Item c) to read:
"c) devices equipped with internal combustion engines or traction batteries (see 3.3)."
3rd paragraph to read:
"This standard does not apply to aircraft, household appliances,...