DSF/PREN 55012

Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of offboard receivers

pending
Organization: DS
Publication Date: 18 June 2006
Status: pending
Page Count: 54

Document History

September 10, 2009
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
Item c) to read: "c) devices equipped with internal combustion engines or traction batteries (see 3.3)." 3rd paragraph to read: "This standard does not apply to aircraft, household appliances,...
December 13, 2007
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential enviroment. Compliance...
DSF/PREN 55012
June 18, 2006
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of offboard receivers
A description is not available for this item.
April 21, 2005
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 to 1000 MHz when used in the residential environment. Compliance with...
July 5, 2002
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 to 1000 MHz when used in the residential environment. Compliance with...
Vehicles, boats and devices with internal combustion engines or traction batteries – Radio disturbance characteristics – Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for off-board receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
Item c) to read: "c) devices equipped with internal combustion engines or traction batteries (see 3.3)." 3rd paragraph to read: "This standard does not apply to aircraft, household appliances,...
Advertisement