ISO 20720
Microbeam analysis - Methods of specimen preparation for analysis of general powders using WDS and EDS
| Organization: | ISO |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Other standards related to analytical chemistry): | 71.040.99 |
scope:
This document specifies specimen preparation methods for the analysis of particles in powders using energy-dispersive spectrometers (EDS) or wavelength-dispersiv
This document applies to inorganic particles larger than 100 nm and smaller than 100 μm in diameter.
It applies only to analysis of "general" powders, which means that it excludes procedures for special applications such as forensic or trace analysis.
Document History