DS/EN 12697-49
Bituminous mixtures – Test methods for hot mix asphalt – Part 49: Determination of friction after polishing
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 30 January 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are either produced in a laboratory or are cores taken from the site. NOTE - This procedure was previously known as Wehner and Schulze method (see [1]).
Document History
February 14, 2022
Bituminous mixtures – Test methods – Part 49: Determination of friction after polishing
This document specifies a method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a...
DS/EN 12697-49
January 30, 2014
Bituminous mixtures – Test methods for hot mix asphalt – Part 49: Determination of friction after polishing
This European Standard describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are...
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
This European Standard describes a test method to determine the Polishing Degree (µPWS) and the Laboratory Skid Resistance µm at 60 km/h of surfaces. The test applies on surfaces of bituminous...
Bituminous mixtures – Test methods – Part 49: Determination of friction after polishing
This document describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a...
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
This European Standard describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are...