DS/EN 12697-49

Bituminous mixtures – Test methods – Part 49: Determination of friction after polishing

active, Most Current
Organization: DS
Publication Date: 14 February 2022
Status: active
Page Count: 31
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies a method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a function of the number of polishing passes. The samples used are either produced in a laboratory or are cores taken from the site.

Document History

DS/EN 12697-49
February 14, 2022
Bituminous mixtures – Test methods – Part 49: Determination of friction after polishing
This document specifies a method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a...
January 30, 2014
Bituminous mixtures – Test methods for hot mix asphalt – Part 49: Determination of friction after polishing
This European Standard describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are...
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
This European Standard describes a test method to determine the Polishing Degree (µPWS) and the Laboratory Skid Resistance µm at 60 km/h of surfaces. The test applies on surfaces of bituminous...
Bituminous mixtures – Test methods – Part 49: Determination of friction after polishing
This document describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a...
Bituminous mixtures - Test methods for hot mix asphalt - Part 49: Determination of friction after polishing
This European Standard describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples. The samples used are...
Advertisement