DSF/FPREN 12697-49
Bituminous mixtures – Test methods – Part 49: Determination of friction after polishing
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document describes a test method to determine the friction at 60 km/h after polishing during a fixed number of passes on surfaces of bituminous mixtures samples, or to follow its evolution as a function of the number of polishing passes. The samples used are either produced in a laboratory or are cores taken from the site. NOTE - This procedure was previously known as Wehner and Schulze method (see [1]).
Document History