DOD - SMD 5962-98511

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 62000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 27 June 2007
Status: inactive
Page Count: 42
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 6, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 62000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
SMD 5962-98511
June 27, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 62000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
November 23, 1998
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 62000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...

References

Advertisement