CSA ISO/IEC 14543-3-3

Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2007
Status: active
Page Count: 31
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management

Document History

November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
CSA ISO/IEC 14543-3-3
January 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management
Information technology — Home electronic system (HES) architecture — Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.

References

Advertisement