CSA - CAN/CSA-ISO/IEC 14543-3-3-07
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
inactive
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
Document History
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
CAN/CSA-ISO/IEC 14543-3-3-07
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
January 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management
January 1, 2007
Information technology — Home electronic system (HES) architecture — Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.