CSA - CAN/CSA-ISO/IEC 14543-3-3-07
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
inactive
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
Document History
CAN/CSA-ISO/IEC 14543-3-3-07
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
January 1, 2007
Information technology – Home electronic system (HES) architecture – Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management
January 1, 2007
Information technology — Home electronic system (HES) architecture — Part 3-3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.