ISO 9241-960

Ergonomics of human-system interaction - Part 960: Framework and guidance for gesture interactions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 32
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This document gives guidance on the selection or creation of the gestures to be used in a gesture interface. It addresses the usability of gestures and provides information on their design, the design process and relevant parameters that are to be considered. In addition, it provides guidance on how gestures should be documented. This document is concerned with gestures expressed by a human and not with the system response generated when users are performing these gestures.

NOTE 1 Specific gestures are standardized within ISO/IEC 14754 and the ISO/IEC 30113 series.

NOTE 2 Input devices such as tablets or spatial gesture recognition devices can capture gestures in 2D or 3D. All human gestures are 3D.

Document History

ISO 9241-960
September 1, 2017
Ergonomics of human-system interaction - Part 960: Framework and guidance for gesture interactions
This document gives guidance on the selection or creation of the gestures to be used in a gesture interface. It addresses the usability of gestures and provides information on their design, the...

References

Advertisement