IEC 60034-3

Rotating electrical machinery (excluding machines for traction vehicles) Part 3 Ratings and characteristics of 3-Phases 50 Hz (c/s) turbine-type generators

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1962
Status: inactive
Page Count: 26
ICS Code (Rotating machinery in general): 29.160.01
scope:

This recommendation supplements the basic requirements for rotating machines which are given in IEC Publication 34-1 Recommendations for rotating electrical machinery, and is applicable to 1500 rev/min and 3000 rev/min turbine-type generations having ratings of 10 MWto 50 MW (air cooled) and 25 MW to 400 MW (hydrogen cooled)

An appendix deals with the determination of nominal exciter response.

Document History

May 1, 2020
Rotating electrical machines – Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines and for synchronous compensators
This part of IEC 60034 applies to large three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Also included are synchronous...
November 1, 2007
Rotating electrical machines – Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines
This part of IEC 60034 applies to three-phase cylindrical rotor synchronous machines, having rated outputs of 10 MVA (or MW) and above. It supplements the basic requirements for rotating machines...
February 1, 2005
Rotating electrical machines – Part 3: Specific requirements for cylindrical rotor synchronous machines
This part of IEC 60034 applies to three-phase cylindrical rotor synchronous machines, having rated outputs of 10 MVA (or MW) and above. It supplements the basic requirements for rotating machines...
January 1, 1988
Rotating Electrical Machines Part 3: Specific Requirements for Turbine-Type Synchronous Machines
A description is not available for this item.
January 1, 1968
Rotating electrical machines Part 3 Ratings and characteristics of three-phase, 50Hz turbine-type machines
This Recommendation supplements the basic requirements for rotating machines which are given in IEC Publication 34.1: Rotating Electrical Machines, Part 1, Rating and performance, and is applicable...
IEC 60034-3
January 1, 1962
Rotating electrical machinery (excluding machines for traction vehicles) Part 3 Ratings and characteristics of 3-Phases 50 Hz (c/s) turbine-type generators
This recommendation supplements the basic requirements for rotating machines which are given in IEC Publication 34-1 Recommendations for rotating electrical machinery, and is applicable to 1500...
January 1, 1958
Recommendations for Preferred Standard 3 000 rev/min, 3-phase, 50 c/s Turbine-Type Generators Publication No. 34 - 5th Edition -Part III
These recommendations give preferred requirements for those turbine-type generators which are covered generally by IEC Publication 34: Recommendations for Rotating Electtical Machinery
Advertisement