IEC 60034-3
Recommendations for Preferred Standard 3 000 rev/min, 3-phase, 50 c/s Turbine-Type Generators Publication No. 34 - 5th Edition -Part III
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1958 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
These recommendations give preferred requirements for those turbine-type generators which are covered generally by IEC Publication 34: Recommendations for Rotating Electtical Machinery
Document History
May 1, 2020
Rotating electrical machines – Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines and for synchronous compensators
This part of IEC 60034 applies to large three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Also included are synchronous...
November 1, 2007
Rotating electrical machines – Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines
This part of IEC 60034 applies to three-phase cylindrical rotor synchronous machines, having rated outputs of 10 MVA (or MW) and above. It supplements the basic requirements for rotating machines...
February 1, 2005
Rotating electrical machines – Part 3: Specific requirements for cylindrical rotor synchronous machines
This part of IEC 60034 applies to three-phase cylindrical rotor synchronous machines, having rated outputs of 10 MVA (or MW) and above. It supplements the basic requirements for rotating machines...
January 1, 1988
Rotating Electrical Machines Part 3: Specific Requirements for Turbine-Type Synchronous Machines
A description is not available for this item.
January 1, 1968
Rotating electrical machines Part 3 Ratings and characteristics of three-phase, 50Hz turbine-type machines
This Recommendation supplements the basic requirements for rotating machines which are given in IEC Publication 34.1: Rotating Electrical Machines, Part 1, Rating and performance, and is applicable...
January 1, 1962
Rotating electrical machinery (excluding machines for traction vehicles) Part 3 Ratings and characteristics of 3-Phases 50 Hz (c/s) turbine-type generators
This recommendation supplements the basic requirements for rotating machines which are given in IEC Publication 34-1 Recommendations for rotating electrical machinery, and is applicable to 1500...
IEC 60034-3
January 1, 1958
Recommendations for Preferred Standard 3 000 rev/min, 3-phase, 50 c/s Turbine-Type Generators Publication No. 34 - 5th Edition -Part III
These recommendations give preferred requirements for those turbine-type generators which are covered generally by IEC Publication 34: Recommendations for Rotating Electtical Machinery