DIN EN ISO 6149-3

Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2007
Status: active
Page Count: 19
ICS Code (Piping and couplings): 23.100.40
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 6149 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable light-duty (L series) stud ends and O-rings.

Stud ends in accordance with this part of ISO 6149 may be used at working pressures up to 40 MPa [400 bar)] for non-adjustable stud ends and 31,5 MPa (315 bar) for adjustable stud ends. The permissible working pressure depends upon the stud end size, materials, design, working conditions, application, etc.

Conformance to the dimensional information in this part of ISO 6149 does not guarantee rated performance. Each manufacturer should perform testing according to the specification contained in this part of ISO 6149 to assure that components comply with the performance ratings.

NOTE 1 A significant number of tests have been conducted to confirm the performance requirements of connection ends made from carbon steel.

NOTE 2 This part of ISO 6149 applies to connectors detailed in ISO 8434-1 and ISO 8434-2 (see ISO 12151-4 for related hose fitting specification).

NOTE 3 The Introduction of this part of ISO 6149 gives recommendations for ports and stud ends to be used for new designs in hydraulic fluid power applications.

Document History

DIN EN ISO 6149-3
May 1, 2007
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006)
This part of ISO 6149 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable light-duty (L series) stud ends and O-rings. Stud ends in accordance...

References

Advertisement