DSF/FPREN ISO 4545-1

Metallic materials – Knoop hardness test – Part 1: Test method (ISO/FDIS 4545-1:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 34
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 4545 specifies the Knoop hardness test method for metallic materials, for test forces from 0,0098 07 N to 19,614 N. The method is recommended only for indentations with diagonals ≥ 0,020 mm. NOTE - Special considerations for Knoop testing of metallic coatings can be found in ISO 4516 (see [7] in Bibliography).

Document History

March 13, 2018
Metallic materials – Knoop hardness test – Part 1: Test method (ISO 4545-1:2017)
ISO 4545-1:2017 specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. The Knoop hardness test is specified in this document for lengths of...
January 2, 2006
Metallic materials – Knoop hardness test – Part 1: Test method
This standard specifies the test method of the Knoop hardness test for metallic materials for test forces from 0,098 07 N to 9,807 N. The method is recommended only for indentations with diagonals...
Metallic materials – Knoop hardness test – Part 1: Test method (ISO/DIS 4545-1:2022)
ISO 4545-1:2017 specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. The Knoop hardness test is specified in this document for lengths of...
DSF/FPREN ISO 4545-1
Metallic materials – Knoop hardness test – Part 1: Test method (ISO/FDIS 4545-1:2017)
This part of ISO 4545 specifies the Knoop hardness test method for metallic materials, for test forces from 0,0098 07 N to 19,614 N. The method is recommended only for indentations with diagonals ≥...
Advertisement