DSF/PREN ISO 4545-1

Metallic materials – Knoop hardness test – Part 1: Test method (ISO/DIS 4545-1:2022)

pending
Organization: DS
Status: pending
Page Count: 34
ICS Code (Mechanical testing of metals): 77.040.10
scope:

ISO 4545-1:2017 specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. The Knoop hardness test is specified in this document for lengths of indentation diagonals ≥0,020 mm. Using this method to determine Knoop hardness from smaller indentations is outside the scope of this document as results would suffer from large uncertainties due to the limitations of optical measurement and imperfections in tip geometry. ISO 14577-1 allows the determination of hardness from smaller indentations. A periodic verification method is specified for routine checking of the testing machine in service by the user. Special considerations for Knoop testing of metallic coatings can be found in ISO 4516.

Document History

March 13, 2018
Metallic materials – Knoop hardness test – Part 1: Test method (ISO 4545-1:2017)
ISO 4545-1:2017 specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. The Knoop hardness test is specified in this document for lengths of...
January 2, 2006
Metallic materials – Knoop hardness test – Part 1: Test method
This standard specifies the test method of the Knoop hardness test for metallic materials for test forces from 0,098 07 N to 9,807 N. The method is recommended only for indentations with diagonals...
DSF/PREN ISO 4545-1
Metallic materials – Knoop hardness test – Part 1: Test method (ISO/DIS 4545-1:2022)
ISO 4545-1:2017 specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. The Knoop hardness test is specified in this document for lengths of...
Metallic materials – Knoop hardness test – Part 1: Test method (ISO/FDIS 4545-1:2017)
This part of ISO 4545 specifies the Knoop hardness test method for metallic materials, for test forces from 0,0098 07 N to 19,614 N. The method is recommended only for indentations with diagonals ≥...
Advertisement