DS/EN ISO 4545-1
Metallic materials – Knoop hardness test – Part 1: Test method
inactive
| Organization: | DS |
| Publication Date: | 2 January 2006 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This standard specifies the test method of the Knoop hardness test for metallic materials for test forces from 0,098 07 N to 9,807 N. The method is recommended only for indentations with diagonals greater than or equal to 0,020 mm.
Document History
March 13, 2018
Metallic materials – Knoop hardness test – Part 1: Test method (ISO 4545-1:2017)
ISO 4545-1:2017 specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. The Knoop hardness test is specified in this document for lengths of...
DS/EN ISO 4545-1
January 2, 2006
Metallic materials – Knoop hardness test – Part 1: Test method
This standard specifies the test method of the Knoop hardness test for metallic materials for test forces from 0,098 07 N to 9,807 N. The method is recommended only for indentations with diagonals...
Metallic materials – Knoop hardness test – Part 1: Test method (ISO/DIS 4545-1:2022)
ISO 4545-1:2017 specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. The Knoop hardness test is specified in this document for lengths of...
Metallic materials – Knoop hardness test – Part 1: Test method (ISO/FDIS 4545-1:2017)
This part of ISO 4545 specifies the Knoop hardness test method for metallic materials, for test forces from 0,0098 07 N to 19,614 N. The method is recommended only for indentations with diagonals ≥...