ASTM International - ASTM A861-04(2013)

Standard Specification for High-Silicon Iron Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 26
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 Pipe and pipe fittings shall be the no-hub (MJ) or the hub and plain end design.

1.4 Pipe and pipe fittings shall be of the sizes specified in Table 1 and Table 2 and Figs. 1-71 or other sizes that shall be permitted to conform to the requirements given herein.

1.4.1 Pipe:

1.4.1.1 No-hub (MJ) (Fig. 1):

1.4.1.2 Hub/Plain End (Fig.35):

1.4.2 Fitting (No-hub) (MJ):

abstract:

This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. The castings shall be true to pattern,... View More

Document History

May 1, 2023
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound...
October 1, 2017
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound...
ASTM A861-04(2013)
May 1, 2013
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound...
October 1, 2008
Standard Specification for High-Silicon Iron Pipe and Fittings
This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. The castings shall be true to pattern,...
May 1, 2004
Standard Specification for High-Silicon Iron Pipe and Fittings
This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. The castings shall be true to pattern,...
July 10, 2002
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the...
December 10, 2001
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the...
December 10, 2001
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the...
December 10, 2001
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the...
Advertisement