ISO 6301-1
Pneumatic fluid power - Compressed-air lubricators - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
| Organization: | ISO |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Other fluid power system components): | 23.100.99 |
scope:
This document specifies which characteristics of compressed-air lubricators are to be included in the supplier's literature.
It also specifies product-marking requirements for lubricators.
This document is applicable to compressed-air lubricators constructed from light alloys (e.g. aluminium), zinc die-cast alloys, brass, steel and plastic, with a maximum rated pressure of 1 600 kPa (16 bar 1)) or less and a maximum rated temperature of 80 °C or less.
1) 1 bar = 100 kPa = 105 Pa.
Document History