ISO 6301-1

Pneumatic fluid power — Compressed-air lubricators — Part 1: Main characteristics to be included in supplier's literature and product-marking requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2009
Status: inactive
Page Count: 12
ICS Code (Other fluid power system components): 23.100.99
scope:

This part of ISO 6301 specifies which characteristics of compressed-air lubricators are to be included in the supplier's literature.

It also specifies product-marking requirements for lubricators.

This part of ISO 6301 applies to compressed-air lubricators constructed from light alloys (e.g. aluminium), zinc die cast alloys, brass, steel and plastic, with a rated pressure of 1 600 kPa (16 bar1)) and a maximum rated temperature of 80 °C.

1) 1 bar = 100 kPa = 105 Pa.

Document History

September 1, 2017
Pneumatic fluid power - Compressed-air lubricators - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
This document specifies which characteristics of compressed-air lubricators are to be included in the supplier’s literature. It also specifies product-marking requirements for lubricators. This...
ISO 6301-1
March 1, 2009
Pneumatic fluid power — Compressed-air lubricators — Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
This part of ISO 6301 specifies which characteristics of compressed-air lubricators are to be included in the supplier's literature. It also specifies product-marking requirements for lubricators....
December 15, 1997
Pneumatic Fluid Power - Compressed Air Lubricators - Part 1: Main Characteristics to Be Included in Supplier´s Literature and Product-Marking Requirements
A description is not available for this item.
January 1, 1989
Pneumatic Fluid Power - Compressed Air Lubricators - Part 1: Main Characteristics to Be Included in Commercial Literature and Specific Requirements
A description is not available for this item.

References

Advertisement