ISO/IEC 29167-21

Information technology - Automatic identification and data capture techniques - Part 21: Crypto suite SIMON security services for air interface communications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 54
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document defines the crypto suite for SIMON for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that can be referred by ISO committees for air interface standards and application standards. The crypto suite is defined in alignment with existing air interfaces.

SIMON is a symmetric block cipher that is parameterized in both its block length and key length. In this standard, a variety of block/key length options are supported.

This document defines various methods of use for the cipher.

A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

ISO/IEC 29167-21
October 1, 2018
Information technology - Automatic identification and data capture techniques - Part 21: Crypto suite SIMON security services for air interface communications
This document defines the crypto suite for SIMON for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for...

References

Advertisement