DS/EN 16516

Construction products: Assessment of release of dangerous substances – Determination of emissions into indoor air

inactive
Organization: DS
Publication Date: 10 October 2017
Status: inactive
Page Count: 64
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Construction materials in general): 91.100.01
scope:

This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, and very volatile aldehydes. It is based on the use of a test chamber and subsequent analysis of the organic compounds by GC-MS or HPLC. NOTE 1 - Supplemental information is given on indirect test methods (see Annex B) and on measuring very volatile organic compounds (see Annex C). NOTE 2 - This European Standard describes the overall procedure and makes use of existing standards mainly by normative reference, complemented when necessary with additional or modified normative requirements.

Document History

July 27, 2020
Construction products: Assessment of release of dangerous substances – Determination of emissions into indoor air
This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...
DS/EN 16516
October 10, 2017
Construction products: Assessment of release of dangerous substances – Determination of emissions into indoor air
This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...
Construction products: Assessment of release of dangerous substances – Determination of emissions into indoor air
This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...
Construction products: Assessment of release of dangerous substances – Determination of emissions of into indoor air
This document specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to...
Advertisement