DS/EN 16516
Construction products: Assessment of release of dangerous substances – Determination of emissions into indoor air
| Organization: | DS |
| Publication Date: | 27 July 2020 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, and very volatile aldehydes. It is based on the use of a test chamber and subsequent analysis of the organic compounds by GC-MS or HPLC. NOTE 1 - Supplemental information is given on indirect test methods (see Annex B) and on measuring very volatile organic compounds (see Annex C). NOTE 2 - This European Standard describes the overall procedure and makes use of existing standards mainly by normative reference, complemented when necessary with additional or modified normative requirements.
Document History