DSF/EN 16516/FPRA1
Construction products: Assessment of release of dangerous substances – Determination of emissions of into indoor air
| Organization: | DS |
| Status: | pending |
| Page Count: | 7 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This document specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, very volatile aldehydes and ammonia. It is based on the use of a test chamber and subsequent analysis of the organic compounds by GC-MS, HPLC, and for ammonia, subsequent analysis by spectrophotometric methods or any equivalent analytical methods (such as ion chromatography and ammonium specific electrode). NOTE 1 - Supplemental information is given on indirect test methods (see Annex B) and on measuring very volatile organic compounds (see Annex C). NOTE 2 - This European Standard describes the overall procedure and makes use of existing standards mainly by normative reference, complemented when necessary with additional or modified normative requirements.
Document History