DS/EN ISO 12156-1

Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method

inactive
Organization: DS
Publication Date: 22 January 2007
Status: inactive
Page Count: 23
ICS Code (Liquid fuels): 75.160.20
scope:

This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a lubricityenhancing additive. It applies to fuels used in diesel engines.

Document History

October 3, 2023
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO 12156-1:2023)
This document specifies a test method using the high-frequency reciprocating rig (HFRR) with a digital camera, for assessing the lubricating property of petroleum-based middle distillate fuels,...
December 6, 2018
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO 12156-1:2018)
This document specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which could contain a...
April 8, 2016
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
DS/EN ISO 12156-1
January 22, 2007
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
July 10, 2000
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - part 1: Test method
This part of the standard specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels including those fuels which may contain a...
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - Part 1: Test method (ISO/DIS 12156-1:2015)
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
Advertisement