DS/EN ISO 12156-1

Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO 12156-1:2018)

inactive
Organization: DS
Publication Date: 6 December 2018
Status: inactive
Page Count: 28
ICS Code (Liquid fuels): 75.160.20
scope:

This document specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which could contain a lubricity-enhancing additive. It defines two methods for measurement of the wear scar; Method "A" - Digital camera, and Method "B" - Visual observation. This test method applies to fuels used in diesel engines. NOTE - It is not known if this test method will predict the performance of all additive/fuel combinations, including paraffinic fuels for which no additional correlation testing has been performed. Nevertheless, no data has been presented to suggest that such fuels are not within scope.

Document History

October 3, 2023
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO 12156-1:2023)
This document specifies a test method using the high-frequency reciprocating rig (HFRR) with a digital camera, for assessing the lubricating property of petroleum-based middle distillate fuels,...
DS/EN ISO 12156-1
December 6, 2018
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO 12156-1:2018)
This document specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which could contain a...
April 8, 2016
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
January 22, 2007
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
July 10, 2000
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - part 1: Test method
This part of the standard specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels including those fuels which may contain a...
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - Part 1: Test method (ISO/DIS 12156-1:2015)
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
Advertisement