DS/EN ISO 12156-1

Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO 12156-1:2023)

active, Most Current
Organization: DS
Publication Date: 3 October 2023
Status: active
Page Count: 26
ICS Code (Liquid fuels): 75.160.20
scope:

This document specifies a test method using the high-frequency reciprocating rig (HFRR) with a digital camera, for assessing the lubricating property of petroleum-based middle distillate fuels, paraffinic diesel fuels, and biodiesel blends, with or without lubricity enhancing additives, and with HFRR wear scar diameters (WSDs) of 350 μm to 700 μm. This test method applies to fuels used in diesel engines. NOTE       It is not known if this test method can predict the performance of all additive/fuel combinations.

Document History

DS/EN ISO 12156-1
October 3, 2023
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO 12156-1:2023)
This document specifies a test method using the high-frequency reciprocating rig (HFRR) with a digital camera, for assessing the lubricating property of petroleum-based middle distillate fuels,...
December 6, 2018
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method (ISO 12156-1:2018)
This document specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which could contain a...
April 8, 2016
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
January 22, 2007
Diesel fuel – Assessment of lubricity using the high-frequency reciprocating rig (HFRR) – Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
July 10, 2000
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - part 1: Test method
This part of the standard specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels including those fuels which may contain a...
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - Part 1: Test method (ISO/DIS 12156-1:2015)
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
Advertisement