ISO/IEC 23009-2
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document specifies the conformance and reference software implementing the normative clauses of ISO/IEC 23009-1, that is test vectors comprising media presentation descriptions, segments, and combinations thereof that conform or do not conform to the normative clauses of ISO/IEC 23009-1 and corresponding software modules.
Document History
September 1, 2020
Information technology — Dynamic adaptive streaming over HTTP (DASH) — Part 2: Conformance and reference software
This document specifies the conformance and reference software implementing the test vectors comprising media presentation descriptions, segments and combinations thereof in ISO/IEC 23009-1, and the...
ISO/IEC 23009-2
October 1, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
This document specifies the conformance and reference software implementing the normative clauses of ISO/IEC 23009-1, that is test vectors comprising media presentation descriptions, segments, and...
May 15, 2014
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
This part of ISO/IEC 23009 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23009. That is, test vectors comprising Media Presentation...