ISO/IEC 23009-2

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2014
Status: inactive
Page Count: 66
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23009 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23009. That is, test vectors comprising Media Presentation Descriptions, Segments, and combinations thereof that conform or do not conform to the normative clauses of the other parts of ISO/IEC 23009 and corresponding software modules.

Document History

September 1, 2020
Information technology — Dynamic adaptive streaming over HTTP (DASH) — Part 2: Conformance and reference software
This document specifies the conformance and reference software implementing the test vectors comprising media presentation descriptions, segments and combinations thereof in ISO/IEC 23009-1, and the...
October 1, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
This document specifies the conformance and reference software implementing the normative clauses of ISO/IEC 23009-1, that is test vectors comprising media presentation descriptions, segments, and...
ISO/IEC 23009-2
May 15, 2014
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 2: Conformance and reference software
This part of ISO/IEC 23009 specifies the conformance and reference software implementing the normative clauses of all parts of ISO/IEC 23009. That is, test vectors comprising Media Presentation...

References

Advertisement