DOD - SMD 5962-15239

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL, SEQUENTIAL, MANYGATE CONFIGURABLE LOGIC GATE WITH SCHMITT TRIGGER INPUTS AND TRI-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 30 October 2017
Status: active
Page Count: 30
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 14, 2023
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL, SEQUENTIAL, MANYGATE CONFIGURABLE LOGIC GATE WITH SCHMITT TRIGGER INPUTS AND TRI-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-15239
October 30, 2017
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL, SEQUENTIAL, MANYGATE CONFIGURABLE LOGIC GATE WITH SCHMITT TRIGGER INPUTS AND TRI-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 30, 2016
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, DUAL, SEQUENTIAL, MANYGATE CONFIGURABLE LOGIC GATE WITH SCHMITT TRIGGER INPUTS AND TRI-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement