DS/EN ISO 25649-5
Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO 25649-5:2017)
| Organization: | DS |
| Publication Date: | 17 October 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
ISO 25649-5:2017 is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649‑1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. ISO 25649-5:2017 is to be applied with ISO 25649‑1 and ISO 25649‑2. NOTE 1 - Typical products forming class C (see Annex B): - tube riders towable with interior holding facility and closed cockpit; - raft riders towable; - board riders towable; - banana type towable. NOTE 2 - Typical places for application: - distant from bathing areas and other frequented water surfaces, wide empty spaces, dedicated racetracks (parcours); - no to little waves; - no strong currents.
Document History