DSF/PREN ISO 25649-5

Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements andtest methods for Class C devices (ISO/DIS 25649-5:2015)

inactive
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-5) is applicable with EN 15649-1 and EN 15649-2.

Document History

October 17, 2017
Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO 25649-5:2017)
ISO 25649-5:2017 is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649‑1 regardless of whether the buoyancy is achieved by inflation or...
Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO/DIS 25649-5:2021)
Type text. This document is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless of whether the buoyancy is achieved by...
Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO/FDIS 25649-5:2017)
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or...
DSF/PREN ISO 25649-5
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements andtest methods for Class C devices (ISO/DIS 25649-5:2015)
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or...
Advertisement