DSF/PREN ISO 25649-5

Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO/DIS 25649-5:2021)

pending
Organization: DS
Status: pending
Page Count: 34
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

Type text. This document is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1:20xx and ISO 25649-2:20xx. NOTE 1 - Typical products forming class C (see Annex B): - tube riders towable with interior holding facility and closed cockpit; - raft riders towable; - board riders towable; - banana type towable. NOTE 2 - Typical places for application: - distant from bathing areas and other frequented water surfaces, wide empty spaces, dedicated racetracks (parcours); - no to little waves; - no strong currents.

Document History

October 17, 2017
Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO 25649-5:2017)
ISO 25649-5:2017 is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649‑1 regardless of whether the buoyancy is achieved by inflation or...
DSF/PREN ISO 25649-5
Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO/DIS 25649-5:2021)
Type text. This document is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless of whether the buoyancy is achieved by...
Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO/FDIS 25649-5:2017)
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or...
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements andtest methods for Class C devices (ISO/DIS 25649-5:2015)
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or...
Advertisement